Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - FEPB16JT/45 FEPB16JT/45

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059036-FEPB16JT/45 Reverse Voltage: 600 V Number of Pins: 3 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FEPB16JT/45FEPB16JT4 5; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Surge Current: 125 A Peak Reverse Current: 10 µA Recovery Time: 50 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059036-FEPB16JT/45 Reverse Voltage: 600 V Number of Pins: 3 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FEPB16JT/45FEPB16JT4 5; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Surge Current: 125 A Peak Reverse Current: 10 µA Recovery Time: 50 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FEPB16JT/45 - 1059036-FEPB16JT/45 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FEPB16JT/45
1059036-FEPB16JT/45
OEM Parts - OEM Parts (F - I) - FEPB16JT/45 1059036-FEPB16JT/45
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059036-FEPB16JT/45 Reverse Voltage: 600 V Number of Pins: 3 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FEPB16JT/45FEPB16JT4 5; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Surge Current: 125 A Peak Reverse Current: 10 µA Recovery Time: 50 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059036-FEPB16JT/45
Reverse Voltage: 600 V
Number of Pins: 3
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FEPB16JT/45FEPB16JT45;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Surge Current: 125 A
Peak Reverse Current: 10 µA
Recovery Time: 50 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059036-FEPB16JT/45
Product Name OEM Parts - OEM Parts (F - I) - FEPB16JT/45
Unlock Full Specs
to access all available technical data