Manufacturer: Vishay
Win Source Part Number: 1038522-FEP6CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
DIODE ARRAY GP 150V 6A TO220AB Product overview: FEP6CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP6CT-E3/45 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1038522-FEP6CT-E3/45 | 286-FEP6CT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - FEP6CT-E3/45 | 150V 6A Diode and Rectifier |
| Diode Type | Standard | |
| Life Cycle Stage | Active | |
| VF | 0.9750 volts | |
| VR | 150 volts | |
| IR | 0.0050 mA |