Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - FEP6AT-E3/45 FEP6AT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 1038520-FEP6AT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 975mV @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1038520-FEP6AT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 975mV @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FEP6AT-E3/45 - 1038520-FEP6AT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP6AT-E3/45
1038520-FEP6AT-E3/45
Diodes, Rectifiers - Arrays - FEP6AT-E3/45 1038520-FEP6AT-E3/45
Manufacturer: Vishay Win Source Part Number: 1038520-FEP6AT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 975mV @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1038520-FEP6AT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1038520-FEP6AT-E3/45
Product Name Diodes, Rectifiers - Arrays - FEP6AT-E3/45
Diode Type Standard
Life Cycle Stage Active
VF 0.9750 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
Switching Diodes - 1219462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details