Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - FEP30HP FEP30HP

Description
Manufacturer: Vishay Win Source Part Number: 067142-FEP30HP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 500V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 067142-FEP30HP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 500V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FEP30HP - 067142-FEP30HP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP30HP
067142-FEP30HP
Diodes, Rectifiers - Arrays - FEP30HP 067142-FEP30HP
Manufacturer: Vishay Win Source Part Number: 067142-FEP30HP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 500V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 067142-FEP30HP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 500V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
30A 500V Diode and Rectifier - 286-FEP30HP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 500V Diode and Rectifier
286-FEP30HP
30A 500V Diode and Rectifier 286-FEP30HP
Rectifier Diode, 30A, 500V V(RRM) Product overview: FEP30HP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 500V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP30HP can be used for catalog matching and distributor lookup.

Rectifier Diode, 30A, 500V V(RRM) Product overview: FEP30HP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 500V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP30HP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 067142-FEP30HP 286-FEP30HP
Product Name Diodes, Rectifiers - Arrays - FEP30HP 30A 500V Diode and Rectifier
Diode Type Standard
Life Cycle Stage Active
VF 1.5 volts
VR 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAV74-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details