ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; No. of Pins:3 Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 25AC9582 |
| Product Name | Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |
| RoHS Compliant | RoHS |
| VRRM | 400 volts |