Vishay Intertechnology, Inc. 15 A 150 V Diode and Rectifier FEP30CP-E3/45

Description
DIODE 15 A, 150 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: FEP30CP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30CP-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 15 A, 150 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: FEP30CP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30CP-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 A 150 V Diode and Rectifier - 280-FEP30CP-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 150 V Diode and Rectifier
280-FEP30CP-E3/45
15 A 150 V Diode and Rectifier 280-FEP30CP-E3/45
DIODE 15 A, 150 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: FEP30CP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30CP-E3/45 can be used for catalog matching and distributor lookup.

DIODE 15 A, 150 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: FEP30CP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30CP-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FEP30CP-E3/45 - 774496-FEP30CP-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP30CP-E3/45
774496-FEP30CP-E3/45
Diodes, Rectifiers - Arrays - FEP30CP-E3/45 774496-FEP30CP-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774496-FEP30CP-E3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3, SC-65-3 Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 150V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: FEP30CP Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): SF3003PT C0; SF3003PT C0G; SF3003PT; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774496-FEP30CP-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: FEP30CP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): SF3003PT C0; SF3003PT C0G; SF3003PT;
Introduction Date: June 19, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP30CP-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP30CP-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FEP30CP-E3/45
DIODE ARRAY GP 150V 15A TO247AD

DIODE ARRAY GP 150V 15A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FEP30CP-E3/45
Rectifiers FEP30CP-E3/45
Rectifiers 30 Amp 150 Volt

Rectifiers 30 Amp 150 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 280-FEP30CP-E3/45 774496-FEP30CP-E3/45 FEP30CP-E3/45 FEP30CP-E3/45
Product Name 15 A 150 V Diode and Rectifier Diodes, Rectifiers - Arrays - FEP30CP-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Rail/Tube TO-247AD
RoHS Compliant RoHS
IO 30 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data