Vishay Intertechnology, Inc. 30A 100V Diode and Rectifier FEP30BP

Description
Rectifier Diode, 30A, 100V V(RRM) Product overview: FEP30BP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP30BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 30A, 100V V(RRM) Product overview: FEP30BP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP30BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A 100V Diode and Rectifier - 286-FEP30BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 100V Diode and Rectifier
286-FEP30BP
30A 100V Diode and Rectifier 286-FEP30BP
Rectifier Diode, 30A, 100V V(RRM) Product overview: FEP30BP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP30BP can be used for catalog matching and distributor lookup.

Rectifier Diode, 30A, 100V V(RRM) Product overview: FEP30BP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP30BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FEP30BP - 204143-FEP30BP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP30BP
204143-FEP30BP
Diodes, Rectifiers - Arrays - FEP30BP 204143-FEP30BP
Manufacturer: Vishay Win Source Part Number: 204143-FEP30BP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 950mV @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FEP30BP-E3/45; SF3002PT C0; FEP30BP; SF3002PT; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 204143-FEP30BP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FEP30BP-E3/45; SF3002PT C0; FEP30BP; SF3002PT;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-FEP30BP 204143-FEP30BP
Product Name 30A 100V Diode and Rectifier Diodes, Rectifiers - Arrays - FEP30BP
Diode Type Standard
Life Cycle Stage Active
VF 0.9500 volts
VR 100 volts
Unlock Full Specs
to access all available technical data