Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 753230-FEP30BP-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: FEP30BP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SF3002PT C0; FEP30BP; SF3002PT;
Introduction Date: June 19, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 100V 30A TO3P Product overview: FEP30BP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30BP-E3/45 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 100V 15A TO247AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 753230-FEP30BP-E3/45 | 280-FEP30BP-E3/45 | FEP30BP-E3/45 | FEP30BP-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - FEP30BP-E3/45 | 100V 30A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 0.9500 volts | 0.9500 volts | ||
| VR | 100 volts | |||
| IR | 0.0100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |