DIODE ARRAY GP 50V 30A TO3P Product overview: FEP30AP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30AP-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774495-FEP30AP-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: FEP30AP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): SF3001PT C0; SF3001PT; FEP30AP; SF3001PT C0G;
Introduction Date: June 19, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 50V 15A TO247AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 280-FEP30AP-E3/45 | 774495-FEP30AP-E3/45 | FEP30AP-E3/45 | FEP30AP-E3/45 |
| Product Name | 50V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - FEP30AP-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Rail/Tube | TO-247AD | ||
| RoHS Compliant | RoHS | |||
| IO | 30 amps | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |