Vishay Intertechnology, Inc. Schottky 40V 500MA Diode and Rectifier FCSP05H40TR

Description
DIODE SCHOTTKY 40V 500MA FLIPKY Product overview: FCSP05H40TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FCSP05H40TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 500MA FLIPKY Product overview: FCSP05H40TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FCSP05H40TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 500MA Diode and Rectifier - 280-FCSP05H40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-FCSP05H40TR
Schottky 40V 500MA Diode and Rectifier 280-FCSP05H40TR
DIODE SCHOTTKY 40V 500MA FLIPKY Product overview: FCSP05H40TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FCSP05H40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA FLIPKY Product overview: FCSP05H40TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FCSP05H40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FCSP05H40TR - 774451-FCSP05H40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FCSP05H40TR
774451-FCSP05H40TR
Diodes, Rectifiers - Single - FCSP05H40TR 774451-FCSP05H40TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774451-FCSP05H40TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: Flipky Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 500mA Current - Reverse Leakage @ Vr: 10μA @ 40V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: Flipky Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 500mA Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774451-FCSP05H40TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: Flipky
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: Flipky
Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 500mA
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FCSP05H40TR
Discrete Semiconductor Products - Diodes - Rectifiers FCSP05H40TR
DIODE SCHOTTKY 40V 500MA FLIPKY

DIODE SCHOTTKY 40V 500MA FLIPKY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-FCSP05H40TR 774451-FCSP05H40TR FCSP05H40TR
Product Name Schottky 40V 500MA Diode and Rectifier Diodes, Rectifiers - Single - FCSP05H40TR Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data