Win Source Part Number: 1008589-FCSP0530TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 500 mA
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: Flipky™
Supplier Device Package: Flipky™
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: IR0530CSPPBFDKR,FCSP
Base Product Number: FCSP05
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1008589-FCSP0530TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | Flipky™ |