Vishay Intertechnology, Inc. Chip Resistor - Surface Mount FCHP0402E50R0BST1

Description
50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-FCHP0402E50R0BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E50R0BST1CT-ND
Chip Resistor - Surface Mount 764-FCHP0402E50R0BST1CT-ND
50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FCHP0402E50R0BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E50R0BST1TR-ND
Chip Resistor - Surface Mount 764-FCHP0402E50R0BST1TR-ND
50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1350754-FCHP0402E50R0BST1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350754-FCHP0402E50R0BST1
Resistors - Chip Resistor - Surface Mount 1350754-FCHP0402E50R0BST1
Win Source Part Number: 1350754-FCHP0402E50R 0BST1 Category: Resistors - Chip Resistor - Surface Mount Series: FCHP Features: Flame Retardant Coating, RF, High Frequency, Safety Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.042" L x 0.022" W (1.07mm x 0.56mm) Height - Seated (Max): 0.015" (0.38mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 50 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1350754-FCHP0402E50R0BST1
Category: Resistors - Chip Resistor - Surface Mount
Series: FCHP
Features: Flame Retardant Coating, RF, High Frequency, Safety
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.042" L x 0.022" W (1.07mm x 0.56mm)
Height - Seated (Max): 0.015" (0.38mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 50 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2400
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2400
RES, 50R, 0.1%, 1W, 0402, THIN FILM; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

RES, 50R, 0.1%, 1W, 0402, THIN FILM; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2399
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2399
RES, 50R, 0.1%, 1W, 0402, THIN FILM; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

RES, 50R, 0.1%, 1W, 0402, THIN FILM; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-FCHP0402E50R0BST1CT-ND 1350754-FCHP0402E50R0BST1 68AJ2400
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency Power Applications
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details