Vishay Intertechnology, Inc. Chip Resistor - Surface Mount FCHP0402E50R0BBT1

Description
50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-FCHP0402E50R0BBT1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E50R0BBT1CT-ND
Chip Resistor - Surface Mount 764-FCHP0402E50R0BBT1CT-ND
50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FCHP0402E50R0BBT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E50R0BBT1TR-ND
Chip Resistor - Surface Mount 764-FCHP0402E50R0BBT1TR-ND
50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

50 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2396
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2396
RES, 50R, 0.1%, 1W, 0402, THIN FILM; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series

RES, 50R, 0.1%, 1W, 0402, THIN FILM; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series

Supplier's Site Datasheet
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2395
Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2395
RES, 50R, 0.1%, 1W, 0402, THIN FILM; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series

RES, 50R, 0.1%, 1W, 0402, THIN FILM; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-FCHP0402E50R0BBT1CT-ND 68AJ2396
Product Name Chip Resistor - Surface Mount Res, 50R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details