Vishay Intertechnology, Inc. Chip Resistor - Surface Mount FCHP0402E1000BGT1

Description
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-FCHP0402E1000BGT1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E1000BGT1CT-ND
Chip Resistor - Surface Mount 764-FCHP0402E1000BGT1CT-ND
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FCHP0402E1000BGT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E1000BGT1TR-ND
Chip Resistor - Surface Mount 764-FCHP0402E1000BGT1TR-ND
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FCHP0402E1000BGT1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E1000BGT1DKR-ND
Chip Resistor - Surface Mount 764-FCHP0402E1000BGT1DKR-ND
FCHP0402 25PPM 100 OHM 0.1% GOLD

FCHP0402 25PPM 100 OHM 0.1% GOLD

Buy Now Datasheet
Surface Mount Resistors - 2400012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2400012P
Surface Mount Resistors 2400012P
Vishay FCHP0402E1000BGT1

Vishay FCHP0402E1000BGT1

Supplier's Site
Surface Mount Resistors - 2400011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2400011
Surface Mount Resistors 2400011
Vishay FCHP0402E1000BGT1

Vishay FCHP0402E1000BGT1

Supplier's Site
Surface Mount Resistors - 2400012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2400012
Surface Mount Resistors 2400012
Vishay FCHP0402E1000BGT1

Vishay FCHP0402E1000BGT1

Supplier's Site
Chip Resistor - Surface Mount - FCHP0402E1000BGT1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FCHP0402E1000BGT1
Chip Resistor - Surface Mount FCHP0402E1000BGT1
FCHP0402 25PPM 100 OHM 0.1% GOLD

FCHP0402 25PPM 100 OHM 0.1% GOLD

Supplier's Site Datasheet
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2389
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2389
RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2390
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2390
RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 764-FCHP0402E1000BGT1CT-ND 2400012P FCHP0402E1000BGT1 68AJ2389
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details