Vishay Precision Group Chip Resistor - Surface Mount FC0603E50R0BST1

Description
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FC0603-50BWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0603-50BWTR-ND
Chip Resistor - Surface Mount FC0603-50BWTR-ND
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0603-50BWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0603-50BWDKR-ND
Chip Resistor - Surface Mount FC0603-50BWDKR-ND
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0603-50BWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0603-50BWCT-ND
Chip Resistor - Surface Mount FC0603-50BWCT-ND
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
0.125W 50ohm 50V Resistor - 52-FC0603E50R0BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 50ohm 50V Resistor
52-FC0603E50R0BST1
0.125W 50ohm 50V Resistor 52-FC0603E50R0BST1
Fixed Resistor, Thin Film, 0.125W, 50ohm, 50V, 0.1% +/-Tol, -25,25ppm/Cel, 0603 Product overview: FC0603E50R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 50ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 50ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E50R0BST1 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 50ohm, 50V, 0.1% +/-Tol, -25,25ppm/Cel, 0603 Product overview: FC0603E50R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 50ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 50ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E50R0BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - FC0603E50R0BST1
850671-FC0603E50R0BST1
Chip Resistor - Surface Mount - FC0603E50R0BST1 850671-FC0603E50R0BST1
Manufacturer: Vishay Win Source Part Number: 850671-FC0603E50R0BS T1 Series: FC Features: 50 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0030 Other Part Number: FC0603-50BWDKR, FC0603-50BWCT, FC0603-50BWTR

Manufacturer: Vishay
Win Source Part Number: 850671-FC0603E50R0BST1
Series: FC
Features: 50 Ohms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0030
Other Part Number: FC0603-50BWDKR, FC0603-50BWCT, FC0603-50BWTR

Buy Now Datasheet
Res, Thin Film, 50R, 0.1%, 0.125W, 0603; Resistance Vishay - 41R5814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 50R, 0.1%, 0.125W, 0603; Resistance Vishay
41R5814
Res, Thin Film, 50R, 0.1%, 0.125W, 0603; Resistance Vishay 41R5814
RES, THIN FILM, 50R, 0.1%, 0.125W, 0603; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC Series RoHS Compliant: Yes

RES, THIN FILM, 50R, 0.1%, 0.125W, 0603; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 50R, 0.1%, 0.125W, 0603, Reel; Resistance Vishay - 83R8289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 50R, 0.1%, 0.125W, 0603, Reel; Resistance Vishay
83R8289
Res, Thin Film, 50R, 0.1%, 0.125W, 0603, Reel; Resistance Vishay 83R8289
RES, THIN FILM, 50R, 0.1%, 0.125W, 0603, REEL; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 50R, 0.1%, 0.125W, 0603, REEL; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - FC0603E50R0BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FC0603E50R0BST1
Chip Resistor - Surface Mount FC0603E50R0BST1
RES SMD 50 OHM 0.1% 1/8W 0603

RES SMD 50 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - FC0603E50R0BST1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
FC0603E50R0BST1
Resistors - Chip Resistor - Surface Mount FC0603E50R0BST1
RES SMD 50 OHM 0.1% 1/8W 0603

RES SMD 50 OHM 0.1% 1/8W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number FC0603-50BWTR-ND 52-FC0603E50R0BST1 850671-FC0603E50R0BST1 41R5814 83R8289 FC0603E50R0BST1 FC0603E50R0BST1
Product Name Chip Resistor - Surface Mount 0.125W 50ohm 50V Resistor Chip Resistor - Surface Mount - FC0603E50R0BST1 Res, Thin Film, 50R, 0.1%, 0.125W, 0603; Resistance Vishay Res, Thin Film, 50R, 0.1%, 0.125W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Frequency Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details