Vishay Intertechnology, Inc. SMD 125mW 50V Resistor FC0603E1000BTBST1

Description
Thin Film Chip Resistor 0603 100R 0.1% 125mW 50V SMD Product overview: FC0603E1000BTBST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E1000BTBST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0603 100R 0.1% 125mW 50V SMD Product overview: FC0603E1000BTBST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E1000BTBST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125mW 50V Resistor - 52-FC0603E1000BTBST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 50V Resistor
52-FC0603E1000BTBST1
SMD 125mW 50V Resistor 52-FC0603E1000BTBST1
Thin Film Chip Resistor 0603 100R 0.1% 125mW 50V SMD Product overview: FC0603E1000BTBST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E1000BTBST1 can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0603 100R 0.1% 125mW 50V SMD Product overview: FC0603E1000BTBST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E1000BTBST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - FC0603-100BFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0603-100BFDKR-ND
Chip Resistor - Surface Mount FC0603-100BFDKR-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0603-100BFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0603-100BFTR-ND
Chip Resistor - Surface Mount FC0603-100BFTR-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0603-100BFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0603-100BFCT-ND
Chip Resistor - Surface Mount FC0603-100BFCT-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Resistor, Thin Film, 100 Ohm, 125Mw, 0.1%; No. Of Pins Vishay - 83R8288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100 Ohm, 125Mw, 0.1%; No. Of Pins Vishay
83R8288
Resistor, Thin Film, 100 Ohm, 125Mw, 0.1%; No. Of Pins Vishay 83R8288
RESISTOR, THIN FILM, 100 OHM, 125mW, 0.1%; No. of Pins:2; Power Rating:125mW; Resistance:100ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Resistor Element Material:Thin Film; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 100 OHM, 125mW, 0.1%; No. of Pins:2; Power Rating:125mW; Resistance:100ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Resistor Element Material:Thin Film; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 100R, 0.1%, 0.125W, 0603; Resistance Vishay - 41R5804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.125W, 0603; Resistance Vishay
41R5804
Res, Thin Film, 100R, 0.1%, 0.125W, 0603; Resistance Vishay 41R5804
RES, THIN FILM, 100R, 0.1%, 0.125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC SeriesRoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-FC0603E1000BTBST1 FC0603-100BFDKR-ND 83R8288 41R5804
Product Name SMD 125mW 50V Resistor Chip Resistor - Surface Mount Resistor, Thin Film, 100 Ohm, 125Mw, 0.1%; No. Of Pins Vishay Res, Thin Film, 100R, 0.1%, 0.125W, 0603; Resistance Vishay
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details