Vishay Precision Group Chip Resistor - Surface Mount FC0603E1000BST1

Description
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FC0603-100BWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0603-100BWTR-ND
Chip Resistor - Surface Mount FC0603-100BWTR-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0603-100BWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0603-100BWDKR-ND
Chip Resistor - Surface Mount FC0603-100BWDKR-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0603-100BWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0603-100BWCT-ND
Chip Resistor - Surface Mount FC0603-100BWCT-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
0.125W 100ohm 50V Resistor - 52-FC0603E1000BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 100ohm 50V Resistor
52-FC0603E1000BST1
0.125W 100ohm 50V Resistor 52-FC0603E1000BST1
Fixed Resistor, Thin Film, 0.125W, 100ohm, 50V, 0.1% +/-Tol, -25,25ppm/Cel, 0603 Product overview: FC0603E1000BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E1000BST1 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 100ohm, 50V, 0.1% +/-Tol, -25,25ppm/Cel, 0603 Product overview: FC0603E1000BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E1000BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 100R, 0.1%, 0.125W, 0603; Resistance Vishay - 41R5802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.125W, 0603; Resistance Vishay
41R5802
Res, Thin Film, 100R, 0.1%, 0.125W, 0603; Resistance Vishay 41R5802
RES, THIN FILM, 100R, 0.1%, 0.125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC SeriesRoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 100 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 83R8287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
83R8287
Resistor, Thin Film, 100 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 83R8287
RESISTOR, THIN FILM, 100 OHM, 125mW, 0.1%, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 100 OHM, 125mW, 0.1%, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - FC0603E1000BST1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FC0603E1000BST1
Resistors - Chip Resistor - Surface Mount FC0603E1000BST1
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number FC0603-100BWTR-ND 52-FC0603E1000BST1 41R5802 83R8287 FC0603E1000BST1
Product Name Chip Resistor - Surface Mount 0.125W 100ohm 50V Resistor Res, Thin Film, 100R, 0.1%, 0.125W, 0603; Resistance Vishay Resistor, Thin Film, 100 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Frequency Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details