Vishay Intertechnology, Inc. Chip Resistor - Surface Mount FC0402E50R0BTT0

Description
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1332-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1332-6-ND
Chip Resistor - Surface Mount 764-1332-6-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1332-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1332-1-ND
Chip Resistor - Surface Mount 764-1332-1-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1332-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1332-2-ND
Chip Resistor - Surface Mount 764-1332-2-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402E50R0BTT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FC0402E50R0BTT0
Chip Resistor - Surface Mount FC0402E50R0BTT0
RES 50 OHM 0.1% 1/20W 0402

RES 50 OHM 0.1% 1/20W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 764-1332-6-ND FC0402E50R0BTT0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details