Vishay Intertechnology, Inc. SMD 50 OHM 20W Resistor FC0402E50R0BTBT1

Description
RES SMD 50 OHM 0.1% 1/20W 0402 Product overview: FC0402E50R0BTBT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BTBT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 50 OHM 0.1% 1/20W 0402 Product overview: FC0402E50R0BTBT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BTBT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50 OHM 20W Resistor - 52-FC0402E50R0BTBT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 OHM 20W Resistor
52-FC0402E50R0BTBT1
SMD 50 OHM 20W Resistor 52-FC0402E50R0BTBT1
RES SMD 50 OHM 0.1% 1/20W 0402 Product overview: FC0402E50R0BTBT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BTBT1 can be used for catalog matching and distributor lookup.

RES SMD 50 OHM 0.1% 1/20W 0402 Product overview: FC0402E50R0BTBT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BTBT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 764-FC0402E50R0BTBT1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FC0402E50R0BTBT1CT-ND
Chip Resistor - Surface Mount 764-FC0402E50R0BTBT1CT-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FC0402E50R0BTBT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FC0402E50R0BTBT1TR-ND
Chip Resistor - Surface Mount 764-FC0402E50R0BTBT1TR-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FC0402E50R0BTBT1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FC0402E50R0BTBT1DKR-ND
Chip Resistor - Surface Mount 764-FC0402E50R0BTBT1DKR-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-FC0402E50R0BTBT1 764-FC0402E50R0BTBT1CT-ND
Product Name SMD 50 OHM 20W Resistor Chip Resistor - Surface Mount
Resistance Range 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 30 volts
Operating AC Voltage 30 volts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details