Vishay Precision Group Thin Film Resistor, 50 Ohm, 50Mw, 0.1%; Resistance Vishay FC0402E50R0BSWS

Description
THIN FILM RESISTOR, 50 OHM, 50mW, 0.1%; Resistance:50ohm; Product Range:FC Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:-; MSL:-RoHS Compliant: Yes
Description
THIN FILM RESISTOR, 50 OHM, 50mW, 0.1%; Resistance:50ohm; Product Range:FC Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor, 50 Ohm, 50Mw, 0.1%; Resistance Vishay - 96K9856 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 50 Ohm, 50Mw, 0.1%; Resistance Vishay
96K9856
Thin Film Resistor, 50 Ohm, 50Mw, 0.1%; Resistance Vishay 96K9856
THIN FILM RESISTOR, 50 OHM, 50mW, 0.1%; Resistance:50ohm; Product Range:FC Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:-; MSL:-RoHS Compliant: Yes

THIN FILM RESISTOR, 50 OHM, 50mW, 0.1%; Resistance:50ohm; Product Range:FC Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96K9856
Product Name Thin Film Resistor, 50 Ohm, 50Mw, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details