Vishay Precision Group 50 Ohm 0.05W Resistor FC0402E50R0BST1

Description
50 Ohm 0.05W 0402 Thin Film Chip Resistor, 0.1% Tol Product overview: FC0402E50R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50 Ohm 0.05W 0402 Thin Film Chip Resistor, 0.1% Tol Product overview: FC0402E50R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm 0.05W Resistor - 52-FC0402E50R0BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 Ohm 0.05W Resistor
52-FC0402E50R0BST1
50 Ohm 0.05W Resistor 52-FC0402E50R0BST1
50 Ohm 0.05W 0402 Thin Film Chip Resistor, 0.1% Tol Product overview: FC0402E50R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BST1 can be used for catalog matching and distributor lookup.

50 Ohm 0.05W 0402 Thin Film Chip Resistor, 0.1% Tol Product overview: FC0402E50R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - FC0402-50BWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-50BWDKR-ND
Chip Resistor - Surface Mount FC0402-50BWDKR-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402-50BWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-50BWCT-ND
Chip Resistor - Surface Mount FC0402-50BWCT-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402-50BWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-50BWTR-ND
Chip Resistor - Surface Mount FC0402-50BWTR-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - FC0402E50R0BST1
843925-FC0402E50R0BST1
Chip Resistor - Surface Mount - FC0402E50R0BST1 843925-FC0402E50R0BST1
Manufacturer: Vishay Win Source Part Number: 843925-FC0402E50R0BS T1 Series: FC Features: 50 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8533.21.0030 Other Part Number: FC0402-50BWCT, FC0402-50BWTR, FC0402-50BWDKR, Q6470824

Manufacturer: Vishay
Win Source Part Number: 843925-FC0402E50R0BST1
Series: FC
Features: 50 Ohms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8533.21.0030
Other Part Number: FC0402-50BWCT, FC0402-50BWTR, FC0402-50BWDKR, Q6470824

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402E50R0BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FC0402E50R0BST1
Chip Resistor - Surface Mount FC0402E50R0BST1
RES SMD 50 OHM 0.1% 1/20W 0402

RES SMD 50 OHM 0.1% 1/20W 0402

Supplier's Site Datasheet
Res, Thin Film, 50R, 0.1%, 0.05W, 0402, Reel; Resistance Vishay - 83R8285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 50R, 0.1%, 0.05W, 0402, Reel; Resistance Vishay
83R8285
Res, Thin Film, 50R, 0.1%, 0.05W, 0402, Reel; Resistance Vishay 83R8285
RES, THIN FILM, 50R, 0.1%, 0.05W, 0402, REEL; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:30V RoHS Compliant: Yes

RES, THIN FILM, 50R, 0.1%, 0.05W, 0402, REEL; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 50R, 0.1%, 0.05W, 0402; Resistance Vishay - 41R5603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 50R, 0.1%, 0.05W, 0402; Resistance Vishay
41R5603
Res, Thin Film, 50R, 0.1%, 0.05W, 0402; Resistance Vishay 41R5603
RES, THIN FILM, 50R, 0.1%, 0.05W, 0402; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC Series RoHS Compliant: Yes

RES, THIN FILM, 50R, 0.1%, 0.05W, 0402; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site
Res, 50R, 0.1%, 0.05W, 0402, Thin Film; Resistor Case Style Vishay - 22AC8207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.1%, 0.05W, 0402, Thin Film; Resistor Case Style Vishay
22AC8207
Res, 50R, 0.1%, 0.05W, 0402, Thin Film; Resistor Case Style Vishay 22AC8207
RES, 50R, 0.1%, 0.05W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:50ohm; Product Range:FC Series; Voltage Rating:30V; Resistor Element Material:Thin Film; Power Rating:50mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 50R, 0.1%, 0.05W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:50ohm; Product Range:FC Series; Voltage Rating:30V; Resistor Element Material:Thin Film; Power Rating:50mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-FC0402E50R0BST1 FC0402-50BWDKR-ND 843925-FC0402E50R0BST1 FC0402E50R0BST1 83R8285 41R5603 22AC8207
Product Name 50 Ohm 0.05W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - FC0402E50R0BST1 Chip Resistor - Surface Mount Res, Thin Film, 50R, 0.1%, 0.05W, 0402, Reel; Resistance Vishay Res, Thin Film, 50R, 0.1%, 0.05W, 0402; Resistance Vishay Res, 50R, 0.1%, 0.05W, 0402, Thin Film; Resistor Case Style Vishay
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Frequency Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details