Vishay Precision Group Resistor, Microwave, 500R 0402; Resistance Vishay FC0402E5000BSWS

Description
RESISTOR, MICROWAVE, 500R 0402; Resistance:500ohm; Product Range:FC Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:40GHz; Resistor RoHS Compliant: Yes
Datasheet
Description
RESISTOR, MICROWAVE, 500R 0402; Resistance:500ohm; Product Range:FC Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:40GHz; Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Microwave, 500R 0402; Resistance Vishay - 96K9857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Microwave, 500R 0402; Resistance Vishay
96K9857
Resistor, Microwave, 500R 0402; Resistance Vishay 96K9857
RESISTOR, MICROWAVE, 500R 0402; Resistance:500ohm; Product Range:FC Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:40GHz; Resistor RoHS Compliant: Yes

RESISTOR, MICROWAVE, 500R 0402; Resistance:500ohm; Product Range:FC Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:40GHz; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96K9857
Product Name Resistor, Microwave, 500R 0402; Resistance Vishay
Configuration Single Resistor
Mounting / Packaging 0402
Resistance Range 500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details