Vishay Intertechnology, Inc. Chip Resistor - Surface Mount FC0402E15R0BST0

Description
15 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
15 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1321-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1321-1-ND
Chip Resistor - Surface Mount 764-1321-1-ND
15 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

15 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1321-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1321-6-ND
Chip Resistor - Surface Mount 764-1321-6-ND
15 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

15 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1321-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1321-2-ND
Chip Resistor - Surface Mount 764-1321-2-ND
15 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

15 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-1321-1-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details