Vishay Precision Group Resistor, Microwave, 100R 0402; Resistance Vishay FC0402E1000BSWS

Description
RESISTOR, MICROWAVE, 100R 0402; Resistance:100ohm; Product Range:FC Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:40GHz; Resistor RoHS Compliant: Yes
Datasheet
Description
RESISTOR, MICROWAVE, 100R 0402; Resistance:100ohm; Product Range:FC Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:40GHz; Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Microwave, 100R 0402; Resistance Vishay - 96K9854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Microwave, 100R 0402; Resistance Vishay
96K9854
Resistor, Microwave, 100R 0402; Resistance Vishay 96K9854
RESISTOR, MICROWAVE, 100R 0402; Resistance:100ohm; Product Range:FC Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:40GHz; Resistor RoHS Compliant: Yes

RESISTOR, MICROWAVE, 100R 0402; Resistance:100ohm; Product Range:FC Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 25ppm/°C; Frequency Max:40GHz; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96K9854
Product Name Resistor, Microwave, 100R 0402; Resistance Vishay
Configuration Single Resistor
Mounting / Packaging 0402
Resistance Range 100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details