Vishay Precision Group Chip Resistor - Surface Mount FC0402E1000BST1

Description
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FC0402-100BWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-100BWDKR-ND
Chip Resistor - Surface Mount FC0402-100BWDKR-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402-100BWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-100BWCT-ND
Chip Resistor - Surface Mount FC0402-100BWCT-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402-100BWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-100BWTR-ND
Chip Resistor - Surface Mount FC0402-100BWTR-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Res, Thin Film, 100R, 0.1%, 0.05W, 0402; Resistance Vishay - 51P2675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.05W, 0402; Resistance Vishay
51P2675
Res, Thin Film, 100R, 0.1%, 0.05W, 0402; Resistance Vishay 51P2675
RES, THIN FILM, 100R, 0.1%, 0.05W, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC Series RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.05W, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FC0402-100BWDKR-ND 51P2675
Product Name Chip Resistor - Surface Mount Res, Thin Film, 100R, 0.1%, 0.05W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details