Vishay Precision Group N Channel Mosfet, 100V, 180A, Sot-227; Channel Type Vishay FB180SA10P

Description
N CHANNEL MOSFET, 100V, 180A, SOT-227; Channel Type:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:480W; Product Range:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 100V, 180A, SOT-227; Channel Type:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:480W; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 100V, 180A, Sot-227; Channel Type Vishay - 12M7522 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 180A, Sot-227; Channel Type Vishay
12M7522
N Channel Mosfet, 100V, 180A, Sot-227; Channel Type Vishay 12M7522
N CHANNEL MOSFET, 100V, 180A, SOT-227; Channel Type:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:480W; Product Range:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 180A, SOT-227; Channel Type:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:480W; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 12M7522
Product Name N Channel Mosfet, 100V, 180A, Sot-227; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF4905S - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Polarity P-Channel; P-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 55 volts
View Details
5 suppliers
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
6 suppliers
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
Single FETs, MOSFETs - 568-9799-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers