Vishay Precision Group Single Layer Ceramic Capacitors F821K33S3NN63J5R

Description
Vishay F821K33S3NN63J5R
Request a Quote Datasheet
Description
Vishay F821K33S3NN63J5R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 7167175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167175
Single Layer Ceramic Capacitors 7167175
Vishay F821K33S3NN63J5R

Vishay F821K33S3NN63J5R

Supplier's Site
Single Layer Ceramic Capacitors - 1730347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1730347
Single Layer Ceramic Capacitors 1730347
Vishay F821K33S3NN63J5R

Vishay F821K33S3NN63J5R

Supplier's Site
Cap, 820Pf, 1 Kv, 10%, S3N; Capacitance Vishay - 57AC2093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 1 Kv, 10%, S3N; Capacitance Vishay
57AC2093
Cap, 820Pf, 1 Kv, 10%, S3N; Capacitance Vishay 57AC2093
CAP, 820PF, 1 KV, 10%, S3N; Capacitance:820pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 820PF, 1 KV, 10%, S3N; Capacitance:820pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7167175 57AC2093
Product Name Single Layer Ceramic Capacitors Cap, 820Pf, 1 Kv, 10%, S3N; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details