Vishay Precision Group Single Layer Ceramic Capacitors F561K39S3NP63K7R

Description
Vishay F561K39S3NP63K7R
Request a Quote Datasheet
Description
Vishay F561K39S3NP63K7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 7167236P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167236P
Single Layer Ceramic Capacitors 7167236P
Vishay F561K39S3NP63K7R

Vishay F561K39S3NP63K7R

Supplier's Site
Single Layer Ceramic Capacitors - 1730348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1730348
Single Layer Ceramic Capacitors 1730348
Vishay F561K39S3NP63K7R

Vishay F561K39S3NP63K7R

Supplier's Site
Cap, 560Pf, 2 Kv, 10%, S3N; Capacitance Vishay - 57AC2087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 2 Kv, 10%, S3N; Capacitance Vishay
57AC2087
Cap, 560Pf, 2 Kv, 10%, S3N; Capacitance Vishay 57AC2087
CAP, 560PF, 2 KV, 10%, S3N; Capacitance:560pF; Voltage Rating:2kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 560PF, 2 KV, 10%, S3N; Capacitance:560pF; Voltage Rating:2kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7167236P 1730348 57AC2087
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Cap, 560Pf, 2 Kv, 10%, S3N; Capacitance Vishay
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; S3N Ceramic Composition
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details