Capacitor Film Suppression 6.8uF 305V 20
Capacitor Film Suppression 6.8uF 305V 20
Capacitor Film Suppression 6.8uF 305V 20
6.8µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
SUPPRESSION CAP, 6.8UF, X2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:-RoHS Compliant: Yes
CAP FILM 6.8UF 20% 630VDC RADIAL
Capacitors - Film Capacitors
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1878255P | 1878101 | BC5511-ND | 23AH4656 | F340X256830MPM2T0 | F340X256830MPM2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Suppression Cap, 6.8Uf, X2, 305V, Rad; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive | RF / Microwave; EMI, RFI Suppression | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |