The F340X251030MKM2T0 is a THB Grade IIIB Class X2 interference suppression film capacitor designed for industrial applications across the line. It features a rated capacitance range of 1 OºF to 20 OºF with a capacitance tolerance of ± 20% or ± 10%. The capacitor is rated for an AC voltage of 305 V and can withstand a DC voltage of 630 V at 105 °C and 850 V at 85 °C. It operates effectively in a maximum application temperature of 105 °C. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is housed in a flame-retardant plastic case sealed with epoxy resin, meeting UL-class 94 V-0 standards. The terminals are made of tinned wire, ensuring reliable connections. The product complies with several international standards, including IEC 60384-14 and UL 60384-14, making it suitable for various safety-critical applications. Engineers considering this capacitor should note its robust performance characteristics, including a high resistance to humidity and temperature variations, making it suitable for demanding environments. The capacitor's design also includes features for passive and active flammability, ensuring safety during operation.
1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Capacitor Film Suppression 1uF 305V 20%
Capacitor Film Suppression 1uF 305V 20%
Capacitor Film Suppression 1uF 305V 20%
SUPPRESSION CAP, 1UF, X2, 305V, RAD; Capacitance:1µF; Suppression Class:X2; Product Range:F340 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 1UF 20% 630VDC RADIAL
CAP FILM 1UF 20% 630VDC RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5507-ND | 1878097 | 1878295P | 25AH9620 | F340X251030MKM2T0 | F340X251030MKM2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Suppression Cap, 1Uf, X2, 305V, Rad; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |