8.2µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial
Capacitor Film Suppression 8.2uF 480V 20
Capacitor Film Suppression 8.2uF 480V 20
Capacitor Film Suppression 8.2uF 480V 20
CAP FILM 8.2UF 10% 800VDC RADIAL
SUPPRESSION CAP, 8.2UF, X1, 480V, RAD; Capacitance:8.2µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes
CAP FILM 8.2UF 10% 800VDC RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5506-ND | 1878096 | 1878288P | F340X158248KYP2T0 | 25AH9619 | F340X158248KYP2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 8.2Uf, X1, 480V, Rad; Capacitance Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |