Vishay Intertechnology, Inc. Film Capacitors F340X154748MYP2T0

Description
4.7µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4.7µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5505-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5505-ND
Film Capacitors BC5505-ND
4.7µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

4.7µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F340X154748MYP2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340X154748MYP2T0
Film Capacitors F340X154748MYP2T0
CAP FILM 4.7UF 20% 800VDC RADIAL

CAP FILM 4.7UF 20% 800VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F340X154748MYP2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340X154748MYP2T0
Capacitors - Film Capacitors F340X154748MYP2T0
CAP FILM 4.7UF 20% 800VDC RADIAL

CAP FILM 4.7UF 20% 800VDC RADIAL

Supplier's Site
Suppression Cap, 4.7Uf, X1, 480V, Rad; Capacitance Vishay - 25AH9618 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4.7Uf, X1, 480V, Rad; Capacitance Vishay
25AH9618
Suppression Cap, 4.7Uf, X1, 480V, Rad; Capacitance Vishay 25AH9618
SUPPRESSION CAP, 4.7UF, X1, 480V, RAD; Capacitance:4.7µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

SUPPRESSION CAP, 4.7UF, X1, 480V, RAD; Capacitance:4.7µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5505-ND F340X154748MYP2T0 F340X154748MYP2T0 25AH9618
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Suppression Cap, 4.7Uf, X1, 480V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 103MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers