Vishay Intertechnology, Inc. Film Capacitors F340X146848MKP2T0

Description
0.68µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5500-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5500-ND
Film Capacitors BC5500-ND
0.68µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F340X146848MKP2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340X146848MKP2T0
Capacitors - Film Capacitors F340X146848MKP2T0
CAP FILM 0.68UF 20% 800VDC RAD

CAP FILM 0.68UF 20% 800VDC RAD

Supplier's Site
Suppression Cap, 0.68Uf, X1, 480V, Rad; Capacitance Vishay - 25AH9613 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.68Uf, X1, 480V, Rad; Capacitance Vishay
25AH9613
Suppression Cap, 0.68Uf, X1, 480V, Rad; Capacitance Vishay 25AH9613
SUPPRESSION CAP, 0.68UF, X1, 480V, RAD; Capacitance:0.68µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

SUPPRESSION CAP, 0.68UF, X1, 480V, RAD; Capacitance:0.68µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F340X146848MKP2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340X146848MKP2T0
Film Capacitors F340X146848MKP2T0
CAP FILM 0.68UF 20% 800VDC RAD

CAP FILM 0.68UF 20% 800VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5500-ND F340X146848MKP2T0 25AH9613 F340X146848MKP2T0
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.68Uf, X1, 480V, Rad; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details