Vishay Intertechnology, Inc. Film Capacitors F339X244730MIM2T0

Description
0.47µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.47µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP 0.47 OºF capacitor from Vishay is a radial interference suppression film capacitor designed for X2 applications, rated for a maximum voltage of 305 V AC. It features a capacitance tolerance of ±20% and is constructed with a polypropylene film dielectric and metallized electrodes. The capacitor is AEC-Q200 qualified, making it suitable for automotive applications, and complies with IEC 60384-14 standards. It can withstand a DC voltage of up to 630 V at 105 °C and has a rated temperature of 105 °C. The encapsulation is made of flame-retardant plastic, and the leads are tinned wire. The capacitor is available with a lead length of 5.0 mm and is packaged in trays. This component is suitable for engineers looking for reliable capacitors for across-the-line applications.

Datasheet Summary
Powered by GS/AI

The MKP 0.47 OºF capacitor from Vishay is a radial interference suppression film capacitor designed for X2 applications, rated for a maximum voltage of 305 V AC. It features a capacitance tolerance of ±20% and is constructed with a polypropylene film dielectric and metallized electrodes. The capacitor is AEC-Q200 qualified, making it suitable for automotive applications, and complies with IEC 60384-14 standards. It can withstand a DC voltage of up to 630 V at 105 °C and has a rated temperature of 105 °C. The encapsulation is made of flame-retardant plastic, and the leads are tinned wire. The capacitor is available with a lead length of 5.0 mm and is packaged in trays. This component is suitable for engineers looking for reliable capacitors for across-the-line applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X244730MIM2T0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X244730MIM2T0-ND
Film Capacitors F339X244730MIM2T0-ND
0.47µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F339X244730MIM2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X244730MIM2T0
Film Capacitors F339X244730MIM2T0
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site Datasheet
Mkp 0,47 F 20% 305 Vac X2 / Tray, Lt = 5.0 Mm 1.0 Mm Vishay - 44AC4843 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 0,47 F 20% 305 Vac X2 / Tray, Lt = 5.0 Mm 1.0 Mm Vishay
44AC4843
Mkp 0,47 F 20% 305 Vac X2 / Tray, Lt = 5.0 Mm 1.0 Mm Vishay 44AC4843
MKP 0,47 F 20% 305 Vac X2 / Tray, lt = 5.0 mm 1.0 mm

MKP 0,47 F 20% 305 Vac X2 / Tray, lt = 5.0 mm 1.0 mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F339X244730MIM2T0-ND F339X244730MIM2T0 44AC4843
Product Name Film Capacitors Film Capacitors Mkp 0,47 F 20% 305 Vac X2 / Tray, Lt = 5.0 Mm 1.0 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF681J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details