CAP FILM 0.47UF 20% 630VDC RAD
CAP FILM 0.47UF 20% 630VDC RAD
CAP, 0.47µF, 20%, PP, RADIAL; Capacitance:0.47µF; Suppression Class:X2; Product Range:F339X2 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X244730MFM2B0 | F339X244730MFM2B0 | 52AC4256 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.47Μf, 20%, Pp, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |