Vishay Intertechnology, Inc. Film Capacitors F339X243330MFM2B0

Description
Capacitor Film PP 330nF 305Vac Radial
Request a Quote Datasheet
Description
Capacitor Film PP 330nF 305Vac Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1753498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1753498
Film Capacitors 1753498
Capacitor Film PP 330nF 305Vac Radial

Capacitor Film PP 330nF 305Vac Radial

Supplier's Site
Film Capacitors - 1753480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1753480
Film Capacitors 1753480
Capacitor Film PP 330nF 305Vac Radial

Capacitor Film PP 330nF 305Vac Radial

Supplier's Site
Film Capacitors - BC5053-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5053-ND
Film Capacitors BC5053-ND
0.33µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.33Μf, 20%, Pp, Radial; Capacitance Vishay - 52AC4255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 20%, Pp, Radial; Capacitance Vishay
52AC4255
Cap, 0.33Μf, 20%, Pp, Radial; Capacitance Vishay 52AC4255
CAP, 0.33µF, 20%, PP, RADIAL; Capacitance:0.33µF; Suppression Class:X2; Product Range:F339X2 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.33µF, 20%, PP, RADIAL; Capacitance:0.33µF; Suppression Class:X2; Product Range:F339X2 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X243330MFM2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X243330MFM2B0
Capacitors - Film Capacitors F339X243330MFM2B0
CAP FILM 0.33UF 20% 630VDC RAD

CAP FILM 0.33UF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1753498 BC5053-ND 52AC4255 F339X243330MFM2B0
Product Name Film Capacitors Film Capacitors Cap, 0.33Μf, 20%, Pp, Radial; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers