Vishay Intertechnology, Inc. Film Capacitors F339X146848KKI2B0

Description
0.68µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X146848KKI2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X146848KKI2B0-ND
Film Capacitors F339X146848KKI2B0-ND
0.68µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.68Μf, 10%, Pp; Capacitance Vishay - 83Y8689 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 10%, Pp; Capacitance Vishay
83Y8689
Cap, 0.68Μf, 10%, Pp; Capacitance Vishay 83Y8689
CAP, 0.68µF, 10%, PP; Capacitance:0.68µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

CAP, 0.68µF, 10%, PP; Capacitance:0.68µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X146848KKI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X146848KKI2B0
Capacitors - Film Capacitors F339X146848KKI2B0
CAP FILM 0.68UF 10% 1KVDC RADIAL

CAP FILM 0.68UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F339X146848KKI2B0-ND 83Y8689 F339X146848KKI2B0
Product Name Film Capacitors Cap, 0.68Μf, 10%, Pp; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers