Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.22µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor Product overview: F339X142248MIP2T0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339X142248MIP2T0
CAP, X1, PP, 0.22UF, 480V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.22UF 20% 1KVDC RADIAL
CAP FILM 0.22UF 20% 1KVDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC3072-ND | 62-F339X142248MIP2T0 | 57X0643 | F339X142248MIP2T0 | F339X142248MIP2T0 | |
| Product Name | Connectors,Interconnects | Film Capacitors | Capacitor | Cap, X1, Pp, 0.22Uf, 480V, Sup, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 125 volts | 1000 volts | 1000 volts | |||
| WVAC | 42 volts | 480 volts | 480 volts | |||
| Packing Method | Bulk; Bulk | Tray | Tray; Tray |