Vishay Intertechnology, Inc. Film Capacitors F339X141548MKP2T0

Description
0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC3070-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC3070-ND
Film Capacitors BC3070-ND
0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F339X141548MKP2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X141548MKP2T0
Film Capacitors F339X141548MKP2T0
CAP FILM 0.15UF 20% 1KVDC RADIAL

CAP FILM 0.15UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Cap, Sup, X1, Pp, 0.15Uf, Rad; Dielectric Type Vishay - 57X0611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, Pp, 0.15Uf, Rad; Dielectric Type Vishay
57X0611
Cap, Sup, X1, Pp, 0.15Uf, Rad; Dielectric Type Vishay 57X0611
CAP, SUP, X1, PP, 0.15UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

CAP, SUP, X1, PP, 0.15UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X141548MKP2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X141548MKP2T0
Capacitors - Film Capacitors F339X141548MKP2T0
CAP FILM 0.15UF 20% 1KVDC RADIAL

CAP FILM 0.15UF 20% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC3070-ND F339X141548MKP2T0 57X0611 F339X141548MKP2T0
Product Name Film Capacitors Film Capacitors Cap, Sup, X1, Pp, 0.15Uf, Rad; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details