Vishay Intertechnology, Inc. Film Capacitors F339X141548MIP2T0

Description
0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC3069-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC3069-ND
Film Capacitors BC3069-ND
0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Applications: Buck Converters

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 700V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Applications: Buck Converters

Buy Now Datasheet
Capacitors - Film Capacitors - F339X141548MIP2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X141548MIP2T0
Capacitors - Film Capacitors F339X141548MIP2T0
CAP FILM 0.15UF 20% 1KVDC RADIAL

CAP FILM 0.15UF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - F339X141548MIP2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X141548MIP2T0
Film Capacitors F339X141548MIP2T0
CAP FILM 0.15UF 20% 1KVDC RADIAL

CAP FILM 0.15UF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC3069-ND F339X141548MIP2T0 F339X141548MIP2T0
Product Name Film Capacitors Connectors,Interconnects Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1908646P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details