Vishay Intertechnology, Inc. Film Capacitors F339X141533MFP2B0

Description
0.15µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC3068-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC3068-ND
Film Capacitors BC3068-ND
0.15µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Sup, X1, Pp, 0.15Uf, Rad; Dielectric Type Vishay - 57X0592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, Pp, 0.15Uf, Rad; Dielectric Type Vishay
57X0592
Cap, Sup, X1, Pp, 0.15Uf, Rad; Dielectric Type Vishay 57X0592
CAP, SUP, X1, PP, 0.15UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

CAP, SUP, X1, PP, 0.15UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F339X141533MFP2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X141533MFP2B0
Film Capacitors F339X141533MFP2B0
CAP FILM 0.15UF 20% 800VDC RAD

CAP FILM 0.15UF 20% 800VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X141533MFP2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X141533MFP2B0
Capacitors - Film Capacitors F339X141533MFP2B0
CAP FILM 0.15UF 20% 800VDC RAD

CAP FILM 0.15UF 20% 800VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC3068-ND 57X0592 F339X141533MFP2B0 F339X141533MFP2B0
Product Name Film Capacitors Cap, Sup, X1, Pp, 0.15Uf, Rad; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF270K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers