Vishay Intertechnology, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Adapters F339X141048MIP2T0

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Coaxial Adapters - NAEE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details