Vishay Intertechnology, Inc. Film Capacitors F339X141048KFI2B0

Description
0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X141048KFI2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X141048KFI2B0-ND
Film Capacitors F339X141048KFI2B0-ND
0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.1Μf, 10%, Pp; Capacitance Vishay - 83Y8685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 10%, Pp; Capacitance Vishay
83Y8685
Cap, 0.1Μf, 10%, Pp; Capacitance Vishay 83Y8685
CAP, 0.1µF, 10%, PP; Capacitance:0.1µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

CAP, 0.1µF, 10%, PP; Capacitance:0.1µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F339X141048KFI2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X141048KFI2B0
Film Capacitors F339X141048KFI2B0
CAP FILM 0.1UF 10% 1KVDC RADIAL

CAP FILM 0.1UF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X141048KFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X141048KFI2B0
Capacitors - Film Capacitors F339X141048KFI2B0
CAP FILM 0.1UF 10% 1KVDC RADIAL

CAP FILM 0.1UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F339X141048KFI2B0-ND 83Y8685 F339X141048KFI2B0 F339X141048KFI2B0
Product Name Film Capacitors Cap, 0.1Μf, 10%, Pp; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details