Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - F331K29Y5PP6UK5R F331K29Y5PP6UK5R

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977460-F331K29Y5PP6U K5R Termination: Radial Mounting: SMD (SMT) Capacitance: 330 pF Tolerance: 10 % Categories: OEM Parts(F-I) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Lead Pitch: 5 mm Dielectric: Y5P
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977460-F331K29Y5PP6U K5R Termination: Radial Mounting: SMD (SMT) Capacitance: 330 pF Tolerance: 10 % Categories: OEM Parts(F-I) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Lead Pitch: 5 mm Dielectric: Y5P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - F331K29Y5PP6UK5R - 977460-F331K29Y5PP6UK5R - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - F331K29Y5PP6UK5R
977460-F331K29Y5PP6UK5R
OEM Parts - OEM Parts (F - I) - F331K29Y5PP6UK5R 977460-F331K29Y5PP6UK5R
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977460-F331K29Y5PP6U K5R Termination: Radial Mounting: SMD (SMT) Capacitance: 330 pF Tolerance: 10 % Categories: OEM Parts(F-I) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Lead Pitch: 5 mm Dielectric: Y5P

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977460-F331K29Y5PP6UK5R
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 330 pF
Tolerance: 10 %
Categories: OEM Parts(F-I)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Lead Pitch: 5 mm
Dielectric: Y5P

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 977460-F331K29Y5PP6UK5R
Product Name OEM Parts - OEM Parts (F - I) - F331K29Y5PP6UK5R
Unlock Full Specs
to access all available technical data