X2 MKP 470nF 10% 310Vac Pitch 22,5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.47UF 10% 630VDC RAD
CAP FILM 0.47UF 10% 630VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T8300 | F1778447K2I0W0 | F1778447K2I0W0 |
| Product Name | X2 Mkp 470Nf 10% 310Vac Pitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression |