CAP FILM 0.33UF 20% 630VDC RAD
X2 MKP 330 nF 20% 310Vac 15 mm / LOOSE, STRAIGHT LEAD 6 MM
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F1778433M3FCB0 | 18T8285 |
| Product Name | Capacitors - Film Capacitors | X2 Mkp 330 Nf 20% 310Vac 15 Mm / Loose, Straight Lead 6 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | RF / Microwave; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |