X2 MKP 220nF 20% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 30 MM
CAP FILM 0.22UF 20% 630VDC RAD
CAP FILM 0.22UF 20% 630VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T8244 | F1778422M3FLB0 | F1778422M3FLB0 |
| Product Name | X2 Mkp 220Nf 20% 310Vac Pitch 15Mm / Loose, Straight Lead 30 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |