The F1778422K3FLB0 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in Class X2 applications. It features a capacitance range from 0.001 OºF to 4.7 OºF with a tolerance of ±10% or ±20%, and is rated for an AC voltage of 310 V and a permissible DC voltage of 630 V at 85 °C. The capacitor is constructed with a polypropylene film dielectric and metallized film electrodes, ensuring self-healing properties and compliance with IEC 60384-14 standards. This capacitor can operate at a maximum temperature of 110 °C, with a higher limit of 125 °C for short durations. It is encapsulated in a flame-retardant plastic case and has tinned wire leads for reliable connections. The product is suitable for standard applications across the line and is tested for various electrical characteristics, including low loss angles and high insulation resistance. The F1778422K3FLB0 is a robust choice for engineers seeking reliable performance in electronic circuits.
CAP FILM 0.22UF 10% 630VDC RAD
CAP FILM 0.22UF 10% 630VDC RAD
X2 MKP 220nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 30 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778422K3FLB0 | F1778422K3FLB0 | 18T8226 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | X2 Mkp 220Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 30 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |