The F1778415M2ILB0 is a film capacitor designed for interference suppression in Class X2 applications, compliant with IEC 60384-14 standards. It features a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 85 °C, making it suitable for various electronic applications. The capacitor has a capacitance range from 0.001 OºF to 4.7 OºF, with tolerances available at ±20%, ±10%, and ±5% upon request. Constructed with a polypropylene film dielectric and metallized film electrodes, the capacitor exhibits self-healing properties and is encapsulated in a flame-retardant plastic case. It can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The product is also characterized by high insulation resistance and low loss tangent values, ensuring reliable performance in demanding environments. Engineers considering this capacitor should note its robust construction and compliance with safety standards, making it a viable option for applications requiring reliable performance in electrical circuits.
CAP FILM 0.15UF 20% 630VDC RAD
CAP FILM 0.15UF 20% 630VDC RAD
X2 MKP 150nF 20% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 30 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778415M2ILB0 | F1778415M2ILB0 | 18T8206 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | X2 Mkp 150Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 30 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |