CAP FILM 0.15UF 10% 630VDC RAD
CAP FILM 0.15UF 10% 630VDC RAD
X2 MKP 150nF 10% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 30 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778415K2ILB0 | F1778415K2ILB0 | 18T8190 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | X2 Mkp 150Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 30 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |